Vishay Intertechnology, Inc. Fixed Inductors IHLM2525CZER2R2M06

Description
2.2µH Shielded Inductor 8A 17.73mOhm Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 8A 17.73mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLM2525CZER2R2M06-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLM2525CZER2R2M06-ND
Fixed Inductors IHLM2525CZER2R2M06-ND
2.2µH Shielded Inductor 8A 17.73mOhm Nonstandard

2.2µH Shielded Inductor 8A 17.73mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 17.73 mOhm - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 17.73 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLM2525CZER2R2M06
INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 17.73 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLM2525CZER2R2M06
INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 17.73 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 17.73 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLM2525CZER2R2M06-ND IHLM2525CZER2R2M06
Product Name Fixed Inductors INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 17.73 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0177 ohms 0.0177 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-12D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-1676958-6 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details