Vishay Intertechnology, Inc. INDUCTOR POWER 1.5UH 9A SMD 1.5¦H 9A 18A 9A - ¦20% Shielded 14.5 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLM2525CZER1R5M07

Description
INDUCTOR POWER 1.5UH 9A SMD 1.5¦H 9A 18A 9A - ¦20% Shielded 14.5 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 1.5UH 9A SMD 1.5¦H 9A 18A 9A - ¦20% Shielded 14.5 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1.5UH 9A SMD 1.5¦H 9A 18A 9A - ¦20% Shielded 14.5 mOhm - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 1.5UH 9A SMD 1.5¦H 9A 18A 9A - ¦20% Shielded 14.5 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLM2525CZER1R5M07
INDUCTOR POWER 1.5UH 9A SMD 1.5¦H 9A 18A 9A - ¦20% Shielded 14.5 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLM2525CZER1R5M07
INDUCTOR POWER 1.5UH 9A SMD 1.5¦H 9A 18A 9A - ¦20% Shielded 14.5 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.5UH 9A SMD 1.5¦H 9A 18A 9A - ¦20% Shielded 14.5 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHLM2525CZER1R5M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLM2525CZER1R5M07-ND
Fixed Inductors IHLM2525CZER1R5M07-ND
1.5µH Shielded Inductor 9A 14.5mOhm Nonstandard

1.5µH Shielded Inductor 9A 14.5mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHLM2525CZER1R5M07 IHLM2525CZER1R5M07-ND
Product Name INDUCTOR POWER 1.5UH 9A SMD 1.5¦H 9A 18A 9A - ¦20% Shielded 14.5 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 1.5 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0145 ohms 0.0145 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125996P - RS Components, Ltd.
Specs
Inductance Range 2700 microH
Rated DC Current 90 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details