1µH Shielded Inductor 11A 8.84mOhm Nonstandard
INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 8.44 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IHLM2525CZER1R0M07-ND | IHLM2525CZER1R0M07 |
| Product Name | Fixed Inductors | INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 8.44 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0088 ohms | 0.0084 ohms |