Vishay Precision Group Fixed Inductors IHLM2525CZER1R0M01

Description
1µH Shielded Inductor 11A 10mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 11A 10mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2562-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2562-6-ND
Fixed Inductors 541-2562-6-ND
1µH Shielded Inductor 11A 10mOhm Max Nonstandard

1µH Shielded Inductor 11A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2562-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2562-1-ND
Fixed Inductors 541-2562-1-ND
1µH Shielded Inductor 11A 10mOhm Max Nonstandard

1µH Shielded Inductor 11A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2562-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2562-2-ND
Fixed Inductors 541-2562-2-ND
1µH Shielded Inductor 11A 10mOhm Max Nonstandard

1µH Shielded Inductor 11A 10mOhm Max Nonstandard

Buy Now Datasheet
SMD 1uH 11A Inductor and Choke - 71-IHLM2525CZER1R0M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 11A Inductor and Choke
71-IHLM2525CZER1R0M01
SMD 1uH 11A Inductor and Choke 71-IHLM2525CZER1R0M01
1uH Shielded SMD Inductor, 11A, 10mR DCR, 2525 Product overview: IHLM2525CZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZER1R0M0 1 can be used for catalog matching and distributor lookup.

1uH Shielded SMD Inductor, 11A, 10mR DCR, 2525 Product overview: IHLM2525CZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZER1R0M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 10 mOhm Max - IHLM2525CZER1R0M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 10 mOhm Max
IHLM2525CZER1R0M01
INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 10 mOhm Max IHLM2525CZER1R0M01
INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 10 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 10 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 1Uh, 22A, Smd; Inductance Vishay - 21K5190 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 22A, Smd; Inductance Vishay
21K5190
Inductor, Shielded, 1Uh, 22A, Smd; Inductance Vishay 21K5190
INDUCTOR, SHIELDED, 1UH, 22A, SMD; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:IHLM-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 22A, SMD; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:IHLM-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 1Uh, 22A, Smd; Inductance Vishay - 23K7902 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 22A, Smd; Inductance Vishay
23K7902
Inductor, Shielded, 1Uh, 22A, Smd; Inductance Vishay 23K7902
INDUCTOR, SHIELDED, 1UH, 22A, SMD; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:IHLM-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 22A, SMD; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:IHLM-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-2562-6-ND 71-IHLM2525CZER1R0M01 IHLM2525CZER1R0M01 21K5190
Product Name Fixed Inductors SMD 1uH 11A Inductor and Choke INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 10 mOhm Max Inductor, Shielded, 1Uh, 22A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2563JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-36274532261R5MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details