Vishay Intertechnology, Inc. Fixed Inductors IHLM2525CZER100M06

Description
10µH Shielded Inductor 3A 97.71mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 3A 97.71mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLM2525CZER100M06-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLM2525CZER100M06-ND
Fixed Inductors IHLM2525CZER100M06-ND
10µH Shielded Inductor 3A 97.71mOhm Nonstandard

10µH Shielded Inductor 3A 97.71mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLM2525CZER100M06
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLM2525CZER100M06
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLM2525CZER100M06-ND IHLM2525CZER100M06
Product Name Fixed Inductors INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0977 ohms 0.0977 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2332SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N2 0201CT-6N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1911169P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.5 ohms
Rated DC Current 280 milliamps
Lead Style Axial
View Details