FIXED IND 4.7UH 1.8A 190 MOHM
FIXED IND 4.7UH 1.8A 190 MOHM
FIXED IND 4.7UH 1.8A 190 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 541-IHLL1008ABEZ4R7M1ZCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Metal Composite |
| Configuration | Fixed |