Vishay Intertechnology, Inc. Fixed Inductors IHLE5050FHER6R8M5A

Description
6.8µH Shielded Inductor 14.9A 12.09mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 14.9A 12.09mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE5050FHER6R8M5ATR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 14.9A 12.09mOhm Max Nonstandard

6.8µH Shielded Inductor 14.9A 12.09mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE5050FHER6R8M5ACT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 14.9A 12.09mOhm Max Nonstandard

6.8µH Shielded Inductor 14.9A 12.09mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE5050FHER6R8M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 14.9A 12.09mOhm Max Nonstandard

6.8µH Shielded Inductor 14.9A 12.09mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, Shielded, 14.9A Rohs Compliant Vishay - 92AH8300 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 14.9A Rohs Compliant Vishay
92AH8300
Inductor, 6.8Uh, Shielded, 14.9A Rohs Compliant Vishay 92AH8300
INDUCTOR, 6.8UH, SHIELDED, 14.9A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SHIELDED, 14.9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE5050FHER6R8M5ATR-ND 92AH8300
Product Name Fixed Inductors Inductor, 6.8Uh, Shielded, 14.9A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers