2.2µH Shielded Inductor 25.5A 3.67mOhm Max Nonstandard
2.2µH Shielded Inductor 25.5A 3.67mOhm Max Nonstandard
2.2µH Shielded Inductor 25.5A 3.67mOhm Max Nonstandard
INDUCTOR, 2.2UH, SHIELDED, 25.5A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLE5050FHER2R2M5ADKR-ND | 92AH8293 |
| Product Name | Fixed Inductors | Inductor, 2.2Uh, Shielded, 25.5A Rohs Compliant Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal Composite | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |