Vishay Intertechnology, Inc. Fixed Inductors IHLE5050FHER100M5A

Description
10µH Shielded Inductor 12.1A 17.76mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 12.1A 17.76mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE5050FHER100M5ACT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 12.1A 17.76mOhm Max Nonstandard

10µH Shielded Inductor 12.1A 17.76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE5050FHER100M5ATR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 12.1A 17.76mOhm Max Nonstandard

10µH Shielded Inductor 12.1A 17.76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE5050FHER100M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 12.1A 17.76mOhm Max Nonstandard

10µH Shielded Inductor 12.1A 17.76mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, Shielded, 12.1A Rohs Compliant Vishay - 92AH8289 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 12.1A Rohs Compliant Vishay
92AH8289
Inductor, 10Uh, Shielded, 12.1A Rohs Compliant Vishay 92AH8289
INDUCTOR, 10UH, SHIELDED, 12.1A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 12.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE5050FHER100M5ACT-ND 92AH8289
Product Name Fixed Inductors Inductor, 10Uh, Shielded, 12.1A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details