6.8µH Shielded Inductor 9.1A 22.36mOhm Max Nonstandard
6.8µH Shielded Inductor 9.1A 22.36mOhm Max Nonstandard
6.8µH Shielded Inductor 9.1A 22.36mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 541-IHLE4040DDEW6R8M5ADKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Metal Composite |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |