Vishay Intertechnology, Inc. Fixed Inductors IHLE4040DDEW470M5A

Description
47µH Shielded Inductor 3.1A 178mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 3.1A 178mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE4040DDEW470M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 3.1A 178mOhm Max Nonstandard

47µH Shielded Inductor 3.1A 178mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE4040DDEW470M5ACT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 3.1A 178mOhm Max Nonstandard

47µH Shielded Inductor 3.1A 178mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE4040DDEW470M5ATR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 3.1A 178mOhm Max Nonstandard

47µH Shielded Inductor 3.1A 178mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHLE4040DDEW470M5ADKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 0302CS-1N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Core Material Ceramic; Ceramic
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details