Vishay Intertechnology, Inc. Fixed Inductors IHLE4040DDEW3R3M5A

Description
3.3µH Shielded Inductor 11A 11.81mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 11A 11.81mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE4040DDEW3R3M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 11A 11.81mOhm Max Nonstandard

3.3µH Shielded Inductor 11A 11.81mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE4040DDEW3R3M5ACT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 11A 11.81mOhm Max Nonstandard

3.3µH Shielded Inductor 11A 11.81mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE4040DDEW3R3M5ATR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 11A 11.81mOhm Max Nonstandard

3.3µH Shielded Inductor 11A 11.81mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHLE4040DDEW3R3M5ADKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469828P - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details
SMD 250MHz 150mA Inductor and Choke - 71-0402CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-3098-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers