Vishay Intertechnology, Inc. Fixed Inductors IHLE4040DDEW220M5A

Description
22µH Shielded Inductor 4.1A 75.44mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 4.1A 75.44mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE4040DDEW220M5ACT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 4.1A 75.44mOhm Max Nonstandard

22µH Shielded Inductor 4.1A 75.44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE4040DDEW220M5ATR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 4.1A 75.44mOhm Max Nonstandard

22µH Shielded Inductor 4.1A 75.44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE4040DDEW220M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 4.1A 75.44mOhm Max Nonstandard

22µH Shielded Inductor 4.1A 75.44mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHLE4040DDEW220M5ACT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N9 016008C-3N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details