Vishay Intertechnology, Inc. Fixed Inductors IHLE4040DDEW1R0M5A

Description
1µH Shielded Inductor 23.5A 3.07mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 23.5A 3.07mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE4040DDEW1R0M5ACT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 23.5A 3.07mOhm Max Nonstandard

1µH Shielded Inductor 23.5A 3.07mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE4040DDEW1R0M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 23.5A 3.07mOhm Max Nonstandard

1µH Shielded Inductor 23.5A 3.07mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE4040DDEW1R0M5ATR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 23.5A 3.07mOhm Max Nonstandard

1µH Shielded Inductor 23.5A 3.07mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHLE4040DDEW1R0M5ACT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT44-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details