INDUCTOR, 470NH, SHIELDED, 30A; Inductance:470nH; RMS Current (Irms):30A; Inductor Construction:Shielde
INDUCTOR, 470NH, SHIELDED, 30A; Inductance:470nH; RMS Current (Irms):30A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 83AH7761 |
| Product Name | Inductor, 470Nh, Shielded, 30A; Inductance Vishay |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 0.4700 microH |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0017 ohms |