Vishay Precision Group Inductor, 6.8Uh, Shielded, 9.1A; Inductance Vishay IHLE4040DDER6R8M51

Description
INDUCTOR, 6.8UH, SHIELDED, 9.1A; Inductance:6.8µH; RMS Current (Irms):9.1A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.02236ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 6.8UH, SHIELDED, 9.1A; Inductance:6.8µH; RMS Current (Irms):9.1A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.02236ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6.8Uh, Shielded, 9.1A; Inductance Vishay - 83AH7787 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 9.1A; Inductance Vishay
83AH7787
Inductor, 6.8Uh, Shielded, 9.1A; Inductance Vishay 83AH7787
INDUCTOR, 6.8UH, SHIELDED, 9.1A; Inductance:6.8µH; RMS Current (Irms):9.1A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.02236ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.8UH, SHIELDED, 9.1A; Inductance:6.8µH; RMS Current (Irms):9.1A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.02236ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Uh, Shielded, 9.1A; Inductance Vishay - 01AC2447 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 9.1A; Inductance Vishay
01AC2447
Inductor, 6.8Uh, Shielded, 9.1A; Inductance Vishay 01AC2447
INDUCTOR, 6.8UH, SHIELDED, 9.1A; Inductance:6.8µH; RMS Current (Irms):9.1A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.02236ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.8UH, SHIELDED, 9.1A; Inductance:6.8µH; RMS Current (Irms):9.1A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.02236ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 83AH7787
Product Name Inductor, 6.8Uh, Shielded, 9.1A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0224 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT44-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details