Vishay Intertechnology, Inc. Fixed Inductors IHLE4040DDER5R6M5A

Description
5.6µH Shielded Wirewound Inductor 9.3A 17.6mOhm Max 4-SMD
Request a Quote Datasheet
Description
5.6µH Shielded Wirewound Inductor 9.3A 17.6mOhm Max 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2327-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2327-2-ND
Fixed Inductors 541-2327-2-ND
5.6µH Shielded Wirewound Inductor 9.3A 17.6mOhm Max 4-SMD

5.6µH Shielded Wirewound Inductor 9.3A 17.6mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - 541-2327-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2327-1-ND
Fixed Inductors 541-2327-1-ND
5.6µH Shielded Wirewound Inductor 9.3A 17.6mOhm Max 4-SMD

5.6µH Shielded Wirewound Inductor 9.3A 17.6mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - 541-2327-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2327-6-ND
Fixed Inductors 541-2327-6-ND
5.6µH Shielded Wirewound Inductor 9.3A 17.6mOhm Max 4-SMD

5.6µH Shielded Wirewound Inductor 9.3A 17.6mOhm Max 4-SMD

Buy Now Datasheet
Surface Mount Inductors - 2288719P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288719P
Surface Mount Inductors 2288719P
Vishay IHLE4040DDER5R6M5A

Vishay IHLE4040DDER5R6M5A

Supplier's Site
Surface Mount Inductors - 2288719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288719
Surface Mount Inductors 2288719
Vishay IHLE4040DDER5R6M5A

Vishay IHLE4040DDER5R6M5A

Supplier's Site
Surface Mount Inductors - 2288718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288718
Surface Mount Inductors 2288718
Vishay IHLE4040DDER5R6M5A

Vishay IHLE4040DDER5R6M5A

Supplier's Site
Inductor, Aec-Q200, 5.6Uh, Shld, 9.3A; Inductance Vishay - 83AH7784 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 5.6Uh, Shld, 9.3A; Inductance Vishay
83AH7784
Inductor, Aec-Q200, 5.6Uh, Shld, 9.3A; Inductance Vishay 83AH7784
INDUCTOR, AEC-Q200, 5.6UH, SHLD, 9.3A; Inductance:5.6µH; RMS Current (Irms):9.3A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLE-4040DD-5A Series; DC Resistance Max:0.0176ohm; Product Length:10.9mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 5.6UH, SHLD, 9.3A; Inductance:5.6µH; RMS Current (Irms):9.3A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLE-4040DD-5A Series; DC Resistance Max:0.0176ohm; Product Length:10.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 5.6Uh, Shld, 9.3A; Inductance Vishay - 01AC2444 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 5.6Uh, Shld, 9.3A; Inductance Vishay
01AC2444
Inductor, Aec-Q200, 5.6Uh, Shld, 9.3A; Inductance Vishay 01AC2444
INDUCTOR, AEC-Q200, 5.6UH, SHLD, 9.3A; Inductance:5.6µH; RMS Current (Irms):9.3A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLE-4040DD-5A Series; DC Resistance Max:0.0176ohm; Product Length:10.9mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 5.6UH, SHLD, 9.3A; Inductance:5.6µH; RMS Current (Irms):9.3A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLE-4040DD-5A Series; DC Resistance Max:0.0176ohm; Product Length:10.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2327-2-ND 2288719P 83AH7784
Product Name Fixed Inductors Surface Mount Inductors Inductor, Aec-Q200, 5.6Uh, Shld, 9.3A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - A106107TR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
3 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-2N2 016008C-2N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details