Vishay IHLE4040DDER4R7M5A
4.7µH Shielded Wirewound Inductor 9.8A 15.32mOhm Max 4-SMD
4.7µH Shielded Wirewound Inductor 9.8A 15.32mOhm Max 4-SMD
4.7µH Shielded Wirewound Inductor 9.8A 15.32mOhm Max 4-SMD
INDUCTOR, AEC-Q200, 4.7UH, SHLD, 9.8A; Inductance:4.7µH; RMS Current (Irms):9.8A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 4.7UH, SHLD, 9.8A; Inductance:4.7µH; RMS Current (Irms):9.8A; Inductor Construction:Shielde
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2288717 | 541-2330-6-ND | 83AH7780 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductor, Aec-Q200, 4.7Uh, Shld, 9.8A; Inductance Vishay |
| Inductance Range | 4.7 microH | 4.7 microH | |
| DCR | 0.0153 ohms | 0.0153 ohms | 0.0153 ohms |
| Rated DC Current | 9800 milliamps | 9200 milliamps | 9800 milliamps |
| Standards and Certifications | RoHS | ||
| EIA Case Size | 4040 |