Vishay Precision Group Inductor, 4.7Uh, Shielded, 9.8A; Inductance Vishay IHLE4040DDER4R7M51

Description
INDUCTOR, 4.7UH, SHIELDED, 9.8A; Inductance:4.7µH; RMS Current (Irms):9.8A; Inductor Construction:Shielde d; Saturation Current (Isat):9.2A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.01532ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7UH, SHIELDED, 9.8A; Inductance:4.7µH; RMS Current (Irms):9.8A; Inductor Construction:Shielde d; Saturation Current (Isat):9.2A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.01532ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, Shielded, 9.8A; Inductance Vishay - 01AC2441 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 9.8A; Inductance Vishay
01AC2441
Inductor, 4.7Uh, Shielded, 9.8A; Inductance Vishay 01AC2441
INDUCTOR, 4.7UH, SHIELDED, 9.8A; Inductance:4.7µH; RMS Current (Irms):9.8A; Inductor Construction:Shielde d; Saturation Current (Isat):9.2A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.01532ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 9.8A; Inductance:4.7µH; RMS Current (Irms):9.8A; Inductor Construction:Shielded; Saturation Current (Isat):9.2A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.01532ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Shielded, 9.8A; Inductance Vishay - 83AH7781 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 9.8A; Inductance Vishay
83AH7781
Inductor, 4.7Uh, Shielded, 9.8A; Inductance Vishay 83AH7781
INDUCTOR, 4.7UH, SHIELDED, 9.8A; Inductance:4.7µH; RMS Current (Irms):9.8A; Inductor Construction:Shielde d; Saturation Current (Isat):9.2A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.01532ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 9.8A; Inductance:4.7µH; RMS Current (Irms):9.8A; Inductor Construction:Shielded; Saturation Current (Isat):9.2A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.01532ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 01AC2441
Product Name Inductor, 4.7Uh, Shielded, 9.8A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details