3.3µH Shielded Wirewound Inductor 11A 11.81mOhm Max 4-SMD
3.3µH Shielded Wirewound Inductor 11A 11.81mOhm Max 4-SMD
3.3µH Shielded Wirewound Inductor 11A 11.81mOhm Max 4-SMD
Vishay IHLE4040DDER3R3M5A
INDUCTOR, AEC-Q200, 3.3UH, SHIELDED, 11A; Inductance:3.3µH; RMS Current (Irms):11A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 3.3UH, SHIELDED, 11A; Inductance:3.3µH; RMS Current (Irms):11A; Inductor Construction:Shielde
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-2329-1-ND | 2288711 | 01AC2436 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Inductor, Aec-Q200, 3.3Uh, Shielded, 11A; Inductance Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |