Vishay Intertechnology, Inc. Surface Mount Inductors IHLE4040DDER2R2M5A

Description
Vishay IHLE4040DDER2R2M5A
Request a Quote Datasheet
Description
Vishay IHLE4040DDER2R2M5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2288706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288706
Surface Mount Inductors 2288706
Vishay IHLE4040DDER2R2M5A

Vishay IHLE4040DDER2R2M5A

Supplier's Site
Surface Mount Inductors - 2288708P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288708P
Surface Mount Inductors 2288708P
Vishay IHLE4040DDER2R2M5A

Vishay IHLE4040DDER2R2M5A

Supplier's Site
Surface Mount Inductors - 2288708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288708
Surface Mount Inductors 2288708
Vishay IHLE4040DDER2R2M5A

Vishay IHLE4040DDER2R2M5A

Supplier's Site
Fixed Inductors - 541-2331-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2331-6-ND
Fixed Inductors 541-2331-6-ND
2.2µH Shielded Wirewound Inductor 15A 8.76mOhm Max Nonstandard, 4 Lead

2.2µH Shielded Wirewound Inductor 15A 8.76mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-2331-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2331-1-ND
Fixed Inductors 541-2331-1-ND
2.2µH Shielded Wirewound Inductor 15A 8.76mOhm Max Nonstandard, 4 Lead

2.2µH Shielded Wirewound Inductor 15A 8.76mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-2331-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2331-2-ND
Fixed Inductors 541-2331-2-ND
2.2µH Shielded Wirewound Inductor 15A 8.76mOhm Max Nonstandard, 4 Lead

2.2µH Shielded Wirewound Inductor 15A 8.76mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, Shielded, 15A; Inductance Vishay - 01AC2432 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, Shielded, 15A; Inductance Vishay
01AC2432
Inductor, Aec-Q200, 2.2Uh, Shielded, 15A; Inductance Vishay 01AC2432
INDUCTOR, AEC-Q200, 2.2UH, SHIELDED, 15A; Inductance:2.2µH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLE-4040DD-5A Series; Inductor Case / Package:-; Product Length:10.9mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.2UH, SHIELDED, 15A; Inductance:2.2µH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:IHLE-4040DD-5A Series; Inductor Case / Package:-; Product Length:10.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 2.2Uh, Shielded, 15A; Inductance Vishay - 83AH7772 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, Shielded, 15A; Inductance Vishay
83AH7772
Inductor, Aec-Q200, 2.2Uh, Shielded, 15A; Inductance Vishay 83AH7772
INDUCTOR, AEC-Q200, 2.2UH, SHIELDED, 15A; Inductance:2.2µH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLE-4040DD-5A Series; Inductor Case / Package:-; Product Length:10.9mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.2UH, SHIELDED, 15A; Inductance:2.2µH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:IHLE-4040DD-5A Series; Inductor Case / Package:-; Product Length:10.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2288706 541-2331-6-ND 01AC2432
Product Name Surface Mount Inductors Fixed Inductors Inductor, Aec-Q200, 2.2Uh, Shielded, 15A; Inductance Vishay
Inductance Range 2.2 microH 2.2 microH
DCR 0.0088 ohms 0.0088 ohms
Rated DC Current 15000 milliamps 12000 milliamps 15000 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 4040
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details
Common Mode Chokes - 486-3143-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers