Vishay Intertechnology, Inc. Fixed Inductors IHLE4040DDER220M5A

Description
22µH Shielded Wirewound Inductor 4.1A 75.44mOhm Max 4-SMD
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 4.1A 75.44mOhm Max 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2328-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2328-2-ND
Fixed Inductors 541-2328-2-ND
22µH Shielded Wirewound Inductor 4.1A 75.44mOhm Max 4-SMD

22µH Shielded Wirewound Inductor 4.1A 75.44mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - 541-2328-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2328-6-ND
Fixed Inductors 541-2328-6-ND
22µH Shielded Wirewound Inductor 4.1A 75.44mOhm Max 4-SMD

22µH Shielded Wirewound Inductor 4.1A 75.44mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - 541-2328-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2328-1-ND
Fixed Inductors 541-2328-1-ND
22µH Shielded Wirewound Inductor 4.1A 75.44mOhm Max 4-SMD

22µH Shielded Wirewound Inductor 4.1A 75.44mOhm Max 4-SMD

Buy Now Datasheet
Inductor, Aec-Q200, 22Uh, Shielded, 4.1A; Inductance Vishay - 83AH7774 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, Shielded, 4.1A; Inductance Vishay
83AH7774
Inductor, Aec-Q200, 22Uh, Shielded, 4.1A; Inductance Vishay 83AH7774
INDUCTOR, AEC-Q200, 22UH, SHIELDED, 4.1A; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6.4A; Product Range:IHLE-4040DD-5A Series; Inductor Case / Package:-; Product Length:10.9mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, 22UH, SHIELDED, 4.1A; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):6.4A; Product Range:IHLE-4040DD-5A Series; Inductor Case / Package:-; Product Length:10.9mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 22Uh, Shielded, 4.1A; Inductance Vishay - 01AC2434 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, Shielded, 4.1A; Inductance Vishay
01AC2434
Inductor, Aec-Q200, 22Uh, Shielded, 4.1A; Inductance Vishay 01AC2434
INDUCTOR, AEC-Q200, 22UH, SHIELDED, 4.1A; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6.4A; Product Range:IHLE-4040DD-5A Series; Inductor Case / Package:-; Product Length:10.9mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, 22UH, SHIELDED, 4.1A; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):6.4A; Product Range:IHLE-4040DD-5A Series; Inductor Case / Package:-; Product Length:10.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2328-2-ND 83AH7774
Product Name Fixed Inductors Inductor, Aec-Q200, 22Uh, Shielded, 4.1A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CME375-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2275JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details