Vishay Precision Group Inductor, 22Uh, Shielded, 4.1A; Inductance Vishay IHLE4040DDER220M51

Description
INDUCTOR, 22UH, SHIELDED, 4.1A; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6.4A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.07544ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, SHIELDED, 4.1A; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6.4A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.07544ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, Shielded, 4.1A; Inductance Vishay - 83AH7775 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 4.1A; Inductance Vishay
83AH7775
Inductor, 22Uh, Shielded, 4.1A; Inductance Vishay 83AH7775
INDUCTOR, 22UH, SHIELDED, 4.1A; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6.4A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.07544ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 4.1A; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):6.4A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.07544ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 4.1A; Inductance Vishay - 01AC2435 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 4.1A; Inductance Vishay
01AC2435
Inductor, 22Uh, Shielded, 4.1A; Inductance Vishay 01AC2435
INDUCTOR, 22UH, SHIELDED, 4.1A; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6.4A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.07544ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 4.1A; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):6.4A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.07544ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 83AH7775
Product Name Inductor, 22Uh, Shielded, 4.1A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0754 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 2176737-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0018 microH
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers