Vishay Precision Group Inductor, 1.5Uh, Shielded, 22A; Inductance Vishay IHLE4040DDER1R5M51

Description
INDUCTOR, 1.5UH, SHIELDED, 22A; Inductance:1.5µH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):17.9A; Product Range:IHLE-4040DD-51 Series; Inductor Case / Package:-; DC Resistance Max:4500µohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1.5UH, SHIELDED, 22A; Inductance:1.5µH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):17.9A; Product Range:IHLE-4040DD-51 Series; Inductor Case / Package:-; DC Resistance Max:4500µohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, Shielded, 22A; Inductance Vishay - 83AH7767 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 22A; Inductance Vishay
83AH7767
Inductor, 1.5Uh, Shielded, 22A; Inductance Vishay 83AH7767
INDUCTOR, 1.5UH, SHIELDED, 22A; Inductance:1.5µH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):17.9A; Product Range:IHLE-4040DD-51 Series; Inductor Case / Package:-; DC Resistance Max:4500µohm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 22A; Inductance:1.5µH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):17.9A; Product Range:IHLE-4040DD-51 Series; Inductor Case / Package:-; DC Resistance Max:4500µohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, Shielded, 22A; Inductance Vishay - 83AH7766 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 22A; Inductance Vishay
83AH7766
Inductor, 1.5Uh, Shielded, 22A; Inductance Vishay 83AH7766
INDUCTOR, 1.5UH, SHIELDED, 22A; Inductance:1.5µH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):17.9A; Product Range:IHLE-4040DD-51 Series; Inductor Case / Package:-; DC Resistance Max:4500µohm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 22A; Inductance:1.5µH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):17.9A; Product Range:IHLE-4040DD-51 Series; Inductor Case / Package:-; DC Resistance Max:4500µohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 83AH7767
Product Name Inductor, 1.5Uh, Shielded, 22A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 1.5 microH
DCR 0.0045 ohms
Unlock Full Specs
to access all available technical data

Similar Products

100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-057 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 6000 to 200 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details