Vishay Intertechnology, Inc. Fixed Inductors IHLE4040DDER100M5A

Description
10µH Shielded Inductor 6.5A 33.06mOhm Max Nonstandard
Request a Quote
Description
10µH Shielded Inductor 6.5A 33.06mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay IHLE-4040DD-5A inductor features an inductance of 10 µH with a tolerance of ±20% at 100 kHz. It is AEC-Q200 qualified, making it suitable for automotive applications. The inductor is designed to handle a maximum RMS current of 6.5 A and a saturation current of 8.5 A. It incorporates an integrated E-field shield for enhanced EMI reduction, achieving a 20 dB reduction at 1 cm. The operating temperature range is from -55 °C to +155 °C, ensuring reliability in various environments. This inductor is particularly applicable in engine and transmission control units, DC/DC converters, and noise suppression for motors. Its compact dimensions and coplanarity of terminals within 100 Oºm facilitate easy integration into circuit designs.

Datasheet Summary
Powered by GS/AI

The Vishay IHLE-4040DD-5A inductor features an inductance of 10 µH with a tolerance of ±20% at 100 kHz. It is AEC-Q200 qualified, making it suitable for automotive applications. The inductor is designed to handle a maximum RMS current of 6.5 A and a saturation current of 8.5 A. It incorporates an integrated E-field shield for enhanced EMI reduction, achieving a 20 dB reduction at 1 cm. The operating temperature range is from -55 °C to +155 °C, ensuring reliability in various environments. This inductor is particularly applicable in engine and transmission control units, DC/DC converters, and noise suppression for motors. Its compact dimensions and coplanarity of terminals within 100 Oºm facilitate easy integration into circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE4040DDER100M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 6.5A 33.06mOhm Max Nonstandard

10µH Shielded Inductor 6.5A 33.06mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE4040DDER100M5ACT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 6.5A 33.06mOhm Max Nonstandard

10µH Shielded Inductor 6.5A 33.06mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE4040DDER100M5ATR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 6.5A 33.06mOhm Max Nonstandard

10µH Shielded Inductor 6.5A 33.06mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 10Uh, Shielded, 6.5A; Inductance Vishay - 83AH7768 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, Shielded, 6.5A; Inductance Vishay
83AH7768
Inductor, Aec-Q200, 10Uh, Shielded, 6.5A; Inductance Vishay 83AH7768
INDUCTOR, AEC-Q200, 10UH, SHIELDED, 6.5A; Inductance:10µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:IHLE-4040DD-5A Series; Inductor Case / Package:-; Product Length:10.9mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, 10UH, SHIELDED, 6.5A; Inductance:10µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:IHLE-4040DD-5A Series; Inductor Case / Package:-; Product Length:10.9mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 10Uh, Shielded, 6.5A; Inductance Vishay - 01AC2428 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, Shielded, 6.5A; Inductance Vishay
01AC2428
Inductor, Aec-Q200, 10Uh, Shielded, 6.5A; Inductance Vishay 01AC2428
INDUCTOR, AEC-Q200, 10UH, SHIELDED, 6.5A; Inductance:10µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:IHLE-4040DD-5A Series; Inductor Case / Package:-; Product Length:10.9mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, 10UH, SHIELDED, 6.5A; Inductance:10µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:IHLE-4040DD-5A Series; Inductor Case / Package:-; Product Length:10.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE4040DDER100M5ADKR-ND 83AH7768
Product Name Fixed Inductors Inductor, Aec-Q200, 10Uh, Shielded, 6.5A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers