Vishay Precision Group Inductor, Shielded, 220Nh, 20%, Aec-Q200; Inductance Vishay IHLE3232DDERR22M5A

Description
INDUCTOR, SHIELDED, 220NH, 20%, AEC-Q200; Inductance:220nH; RMS Current (Irms):36A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; DC RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 220NH, 20%, AEC-Q200; Inductance:220nH; RMS Current (Irms):36A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 220Nh, 20%, Aec-Q200; Inductance Vishay - 65AC3815 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Nh, 20%, Aec-Q200; Inductance Vishay
65AC3815
Inductor, Shielded, 220Nh, 20%, Aec-Q200; Inductance Vishay 65AC3815
INDUCTOR, SHIELDED, 220NH, 20%, AEC-Q200; Inductance:220nH; RMS Current (Irms):36A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220NH, 20%, AEC-Q200; Inductance:220nH; RMS Current (Irms):36A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 65AC3815
Product Name Inductor, Shielded, 220Nh, 20%, Aec-Q200; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details