Vishay Precision Group Fixed Inductors IHLE3232DDER5R6M5A

Description
FIXED IND 5.6UH 6.9A 31.67 MOHM
Request a Quote Datasheet
Description
FIXED IND 5.6UH 6.9A 31.67 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE3232DDER5R6M5A-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6UH 6.9A 31.67 MOHM

FIXED IND 5.6UH 6.9A 31.67 MOHM

Buy Now Datasheet
Surface Mount Inductors - 2288687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288687
Surface Mount Inductors 2288687
Vishay IHLE3232DDER5R6M5A

Vishay IHLE3232DDER5R6M5A

Supplier's Site
Surface Mount Inductors - 2288688P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288688P
Surface Mount Inductors 2288688P
Vishay IHLE3232DDER5R6M5A

Vishay IHLE3232DDER5R6M5A

Supplier's Site
Surface Mount Inductors - 2288688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288688
Surface Mount Inductors 2288688
Vishay IHLE3232DDER5R6M5A

Vishay IHLE3232DDER5R6M5A

Supplier's Site
Inductor, Shielded, 5.6Uh, 20%, Aec-Q200; Inductance Vishay - 65AC3825 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 20%, Aec-Q200; Inductance Vishay
65AC3825
Inductor, Shielded, 5.6Uh, 20%, Aec-Q200; Inductance Vishay 65AC3825
INDUCTOR, SHIELDED, 5.6UH, 20%, AEC-Q200; Inductance:5.6µH; RMS Current (Irms):6.9A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 20%, AEC-Q200; Inductance:5.6µH; RMS Current (Irms):6.9A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE3232DDER5R6M5A-ND 2288687 65AC3825
Product Name Fixed Inductors Surface Mount Inductors Inductor, Shielded, 5.6Uh, 20%, Aec-Q200; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567659P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details