Vishay Precision Group Fixed Inductors IHLE3232DDER4R7M5A

Description
4.7µH Shielded Inductor 7.2A 28.46mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 7.2A 28.46mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE3232DDER4R7M5ACT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 7.2A 28.46mOhm Max Nonstandard, 4 Lead

4.7µH Shielded Inductor 7.2A 28.46mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE3232DDER4R7M5ATR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 7.2A 28.46mOhm Max Nonstandard, 4 Lead

4.7µH Shielded Inductor 7.2A 28.46mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE3232DDER4R7M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 7.2A 28.46mOhm Max Nonstandard, 4 Lead

4.7µH Shielded Inductor 7.2A 28.46mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Inductor, Shielded, 4.7Uh, 20%, Aec-Q200; Inductance Vishay - 65AC3824 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 20%, Aec-Q200; Inductance Vishay
65AC3824
Inductor, Shielded, 4.7Uh, 20%, Aec-Q200; Inductance Vishay 65AC3824
INDUCTOR, SHIELDED, 4.7UH, 20%, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):7.2A; Inductor Construction:Shielde d; Saturation Current (Isat):9.1A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; DCRoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 20%, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):7.2A; Inductor Construction:Shielded; Saturation Current (Isat):9.1A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; DCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE3232DDER4R7M5ACT-ND 65AC3824
Product Name Fixed Inductors Inductor, Shielded, 4.7Uh, 20%, Aec-Q200; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DC-11NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers