Vishay Precision Group Surface Mount Inductors IHLE3232DDER3R3M5A

Description
Vishay IHLE3232DDER3R3M5A
Request a Quote Datasheet
Description
Vishay IHLE3232DDER3R3M5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2288683P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288683P
Surface Mount Inductors 2288683P
Vishay IHLE3232DDER3R3M5A

Vishay IHLE3232DDER3R3M5A

Supplier's Site
Surface Mount Inductors - 2288682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288682
Surface Mount Inductors 2288682
Vishay IHLE3232DDER3R3M5A

Vishay IHLE3232DDER3R3M5A

Supplier's Site
Surface Mount Inductors - 2288683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288683
Surface Mount Inductors 2288683
Vishay IHLE3232DDER3R3M5A

Vishay IHLE3232DDER3R3M5A

Supplier's Site
Inductor, Shielded, 3.3Uh, 20%, Aec-Q200; Inductance Vishay - 65AC3822 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 20%, Aec-Q200; Inductance Vishay
65AC3822
Inductor, Shielded, 3.3Uh, 20%, Aec-Q200; Inductance Vishay 65AC3822
INDUCTOR, SHIELDED, 3.3UH, 20%, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):11.3A; Inductor Construction:Shielde d; Saturation Current (Isat):11.8A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 20%, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):11.3A; Inductor Construction:Shielded; Saturation Current (Isat):11.8A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2288683P 65AC3822
Product Name Surface Mount Inductors Inductor, Shielded, 3.3Uh, 20%, Aec-Q200; Inductance Vishay
Inductance Range 3.3 microH 3.3 microH
DCR 0.0165 ohms
Rated DC Current 10600 milliamps 11300 milliamps
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N7 0402DC-9N7XJRW , 0402DC-9N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details