Vishay Precision Group Fixed Inductors IHLE3232DDER330M5A

Description
33µH Shielded Inductor 3.1A 159.43mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
33µH Shielded Inductor 3.1A 159.43mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE3232DDER330M5ATR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 3.1A 159.43mOhm Max Nonstandard, 4 Lead

33µH Shielded Inductor 3.1A 159.43mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE3232DDER330M5ACT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 3.1A 159.43mOhm Max Nonstandard, 4 Lead

33µH Shielded Inductor 3.1A 159.43mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE3232DDER330M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 3.1A 159.43mOhm Max Nonstandard, 4 Lead

33µH Shielded Inductor 3.1A 159.43mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Inductor, Shielded, 33Uh, 20%, Aec-Q200; Inductance Vishay - 65AC3823 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 20%, Aec-Q200; Inductance Vishay
65AC3823
Inductor, Shielded, 33Uh, 20%, Aec-Q200; Inductance Vishay 65AC3823
INDUCTOR, SHIELDED, 33UH, 20%, AEC-Q200; Inductance:33µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde d; Saturation Current (Isat):3.2A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 20%, AEC-Q200; Inductance:33µH; RMS Current (Irms):3.1A; Inductor Construction:Shielded; Saturation Current (Isat):3.2A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE3232DDER330M5ATR-ND 65AC3823
Product Name Fixed Inductors Inductor, Shielded, 33Uh, 20%, Aec-Q200; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details