Vishay Intertechnology, Inc. Surface Mount Inductors IHLE3232DDER150M5A

Description
Vishay IHLE3232DDER150M5A
Request a Quote Datasheet
Description
Vishay IHLE3232DDER150M5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2288671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288671
Surface Mount Inductors 2288671
Vishay IHLE3232DDER150M5A

Vishay IHLE3232DDER150M5A

Supplier's Site
Surface Mount Inductors - 2288672P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288672P
Surface Mount Inductors 2288672P
Vishay IHLE3232DDER150M5A

Vishay IHLE3232DDER150M5A

Supplier's Site
Surface Mount Inductors - 2288672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288672
Surface Mount Inductors 2288672
Vishay IHLE3232DDER150M5A

Vishay IHLE3232DDER150M5A

Supplier's Site
Fixed Inductors - 541-IHLE3232DDER150M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 4.8A 66.34mOhm Max Nonstandard, 4 Lead

15µH Shielded Inductor 4.8A 66.34mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE3232DDER150M5ACT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 4.8A 66.34mOhm Max Nonstandard, 4 Lead

15µH Shielded Inductor 4.8A 66.34mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE3232DDER150M5ATR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 4.8A 66.34mOhm Max Nonstandard, 4 Lead

15µH Shielded Inductor 4.8A 66.34mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Inductor, Shielded, 15Uh, 20%, Aec-Q200; Inductance Vishay - 65AC3819 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 20%, Aec-Q200; Inductance Vishay
65AC3819
Inductor, Shielded, 15Uh, 20%, Aec-Q200; Inductance Vishay 65AC3819
INDUCTOR, SHIELDED, 15UH, 20%, AEC-Q200; Inductance:15µH; RMS Current (Irms):4.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.6A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 20%, AEC-Q200; Inductance:15µH; RMS Current (Irms):4.8A; Inductor Construction:Shielded; Saturation Current (Isat):3.6A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2288671 541-IHLE3232DDER150M5ADKR-ND 65AC3819
Product Name Surface Mount Inductors Fixed Inductors Inductor, Shielded, 15Uh, 20%, Aec-Q200; Inductance Vishay
Inductance Range 15 microH 15 microH
DCR 0.0663 ohms 0.0663 ohms
Rated DC Current 4800 milliamps 3600 milliamps 4800 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 3232
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details