Vishay Precision Group Inductor, 820Nh, Shielded, 13.8A; Inductance Vishay IHLE2525CDERR82M51

Description
INDUCTOR, 820NH, SHIELDED, 13.8A; Inductance:820nH; RMS Current (Irms):13.8A; Inductor Construction:Shielde d; Saturation Current (Isat):16.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:7220µohm; Product Length:7.2mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 820NH, SHIELDED, 13.8A; Inductance:820nH; RMS Current (Irms):13.8A; Inductor Construction:Shielde d; Saturation Current (Isat):16.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:7220µohm; Product Length:7.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 820Nh, Shielded, 13.8A; Inductance Vishay - 83AH7739 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Nh, Shielded, 13.8A; Inductance Vishay
83AH7739
Inductor, 820Nh, Shielded, 13.8A; Inductance Vishay 83AH7739
INDUCTOR, 820NH, SHIELDED, 13.8A; Inductance:820nH; RMS Current (Irms):13.8A; Inductor Construction:Shielde d; Saturation Current (Isat):16.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:7220µohm; Product Length:7.2mm RoHS Compliant: Yes

INDUCTOR, 820NH, SHIELDED, 13.8A; Inductance:820nH; RMS Current (Irms):13.8A; Inductor Construction:Shielded; Saturation Current (Isat):16.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:7220µohm; Product Length:7.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 820Nh, Shielded, 13.8A; Inductance Vishay - 01AC2379 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Nh, Shielded, 13.8A; Inductance Vishay
01AC2379
Inductor, 820Nh, Shielded, 13.8A; Inductance Vishay 01AC2379
INDUCTOR, 820NH, SHIELDED, 13.8A; Inductance:820nH; RMS Current (Irms):13.8A; Inductor Construction:Shielde d; Saturation Current (Isat):16.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:7220µohm; Product Length:7.2mm RoHS Compliant: Yes

INDUCTOR, 820NH, SHIELDED, 13.8A; Inductance:820nH; RMS Current (Irms):13.8A; Inductor Construction:Shielded; Saturation Current (Isat):16.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:7220µohm; Product Length:7.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 83AH7739
Product Name Inductor, 820Nh, Shielded, 13.8A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 0.8200 microH
DCR 0.0072 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details
Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details