Vishay Precision Group Inductor, 470Nh, Shielded, 20A; Inductance Vishay IHLE2525CDERR47M51

Description
INDUCTOR, 470NH, SHIELDED, 20A; Inductance:470nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:4140µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 470NH, SHIELDED, 20A; Inductance:470nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:4140µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Nh, Shielded, 20A; Inductance Vishay - 83AH7735 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 20A; Inductance Vishay
83AH7735
Inductor, 470Nh, Shielded, 20A; Inductance Vishay 83AH7735
INDUCTOR, 470NH, SHIELDED, 20A; Inductance:470nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:4140µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 20A; Inductance:470nH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:4140µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 470Nh, Shielded, 20A; Inductance Vishay - 01AC2375 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 20A; Inductance Vishay
01AC2375
Inductor, 470Nh, Shielded, 20A; Inductance Vishay 01AC2375
INDUCTOR, 470NH, SHIELDED, 20A; Inductance:470nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:4140µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 20A; Inductance:470nH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:4140µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 83AH7735
Product Name Inductor, 470Nh, Shielded, 20A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 0.4700 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0041 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176785-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details