Vishay Precision Group Fixed Inductors IHLE2525CDER6R8M5A

Description
6.8µH Shielded Inductor 4.4A 57.6mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 4.4A 57.6mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2525CDER6R8M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 4.4A 57.6mOhm Max Nonstandard, 4 Lead

6.8µH Shielded Inductor 4.4A 57.6mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDER6R8M5ATR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 4.4A 57.6mOhm Max Nonstandard, 4 Lead

6.8µH Shielded Inductor 4.4A 57.6mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDER6R8M5ACT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 4.4A 57.6mOhm Max Nonstandard, 4 Lead

6.8µH Shielded Inductor 4.4A 57.6mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Surface Mount Inductors - 2288660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288660
Surface Mount Inductors 2288660
Vishay IHLE2525CDER6R8M5A

Vishay IHLE2525CDER6R8M5A

Supplier's Site
Surface Mount Inductors - 2288661P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288661P
Surface Mount Inductors 2288661P
Vishay IHLE2525CDER6R8M5A

Vishay IHLE2525CDER6R8M5A

Supplier's Site
Surface Mount Inductors - 2288661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288661
Surface Mount Inductors 2288661
Vishay IHLE2525CDER6R8M5A

Vishay IHLE2525CDER6R8M5A

Supplier's Site
Inductor, 6.8Uh, Shielded, 4.4A; Inductance Vishay - 01AC2398 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 4.4A; Inductance Vishay
01AC2398
Inductor, 6.8Uh, Shielded, 4.4A; Inductance Vishay 01AC2398
INDUCTOR, 6.8UH, SHIELDED, 4.4A; Inductance:6.8µH; RMS Current (Irms):4.4A; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:IHLE-2525CD-5A Series; Inductor Case / Package:-; DC Resistance Max:0.0576ohm RoHS Compliant: Yes

INDUCTOR, 6.8UH, SHIELDED, 4.4A; Inductance:6.8µH; RMS Current (Irms):4.4A; Inductor Construction:Shielded; Saturation Current (Isat):4.4A; Product Range:IHLE-2525CD-5A Series; Inductor Case / Package:-; DC Resistance Max:0.0576ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Uh, Shielded, 4.4A; Inductance Vishay - 83AH7758 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 4.4A; Inductance Vishay
83AH7758
Inductor, 6.8Uh, Shielded, 4.4A; Inductance Vishay 83AH7758
INDUCTOR, 6.8UH, SHIELDED, 4.4A; Inductance:6.8µH; RMS Current (Irms):4.4A; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:IHLE-2525CD-5A Series; Inductor Case / Package:-; DC Resistance Max:0.0576ohm RoHS Compliant: Yes

INDUCTOR, 6.8UH, SHIELDED, 4.4A; Inductance:6.8µH; RMS Current (Irms):4.4A; Inductor Construction:Shielded; Saturation Current (Isat):4.4A; Product Range:IHLE-2525CD-5A Series; Inductor Case / Package:-; DC Resistance Max:0.0576ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2525CDER6R8M5ADKR-ND 2288660 01AC2398
Product Name Fixed Inductors Surface Mount Inductors Inductor, 6.8Uh, Shielded, 4.4A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567713 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details