Vishay Intertechnology, Inc. Surface Mount Inductors IHLE2525CDER4R7M5A

Description
Vishay IHLE2525CDER4R7M5A
Request a Quote Datasheet
Description
Vishay IHLE2525CDER4R7M5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2288657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288657
Surface Mount Inductors 2288657
Vishay IHLE2525CDER4R7M5A

Vishay IHLE2525CDER4R7M5A

Supplier's Site
Surface Mount Inductors - 2288655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288655
Surface Mount Inductors 2288655
Vishay IHLE2525CDER4R7M5A

Vishay IHLE2525CDER4R7M5A

Supplier's Site
Surface Mount Inductors - 2288657P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288657P
Surface Mount Inductors 2288657P
Vishay IHLE2525CDER4R7M5A

Vishay IHLE2525CDER4R7M5A

Supplier's Site
Fixed Inductors - 541-IHLE2525CDER4R7M5ATR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 5.6A 38.4mOhm Max Nonstandard, 4 Lead

4.7µH Shielded Inductor 5.6A 38.4mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDER4R7M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 5.6A 38.4mOhm Max Nonstandard, 4 Lead

4.7µH Shielded Inductor 5.6A 38.4mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDER4R7M5ACT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 5.6A 38.4mOhm Max Nonstandard, 4 Lead

4.7µH Shielded Inductor 5.6A 38.4mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay - 83AH7754 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay
83AH7754
Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay 83AH7754
INDUCTOR, 4.7UH, SHIELDED, 5.6A; Inductance:4.7µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde d; Saturation Current (Isat):5.6A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.0384ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 5.6A; Inductance:4.7µH; RMS Current (Irms):5.6A; Inductor Construction:Shielded; Saturation Current (Isat):5.6A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.0384ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay - 01AC2394 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay
01AC2394
Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay 01AC2394
INDUCTOR, 4.7UH, SHIELDED, 5.6A; Inductance:4.7µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde d; Saturation Current (Isat):5.6A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.0384ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 5.6A; Inductance:4.7µH; RMS Current (Irms):5.6A; Inductor Construction:Shielded; Saturation Current (Isat):5.6A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.0384ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2288657 541-IHLE2525CDER4R7M5ATR-ND 83AH7754
Product Name Surface Mount Inductors Fixed Inductors Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay
Inductance Range 4.7 microH 4.7 microH
DCR 0.0384 ohms 0.0384 ohms 0.0384 ohms
Rated DC Current 5600 milliamps 5600 milliamps 5600 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 2225
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details