Vishay Precision Group Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay IHLE2525CDER4R7M51

Description
INDUCTOR, 4.7UH, SHIELDED, 5.6A; Inductance:4.7µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde d; Saturation Current (Isat):5.6A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0384ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7UH, SHIELDED, 5.6A; Inductance:4.7µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde d; Saturation Current (Isat):5.6A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0384ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay - 01AC2395 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay
01AC2395
Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay 01AC2395
INDUCTOR, 4.7UH, SHIELDED, 5.6A; Inductance:4.7µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde d; Saturation Current (Isat):5.6A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0384ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 5.6A; Inductance:4.7µH; RMS Current (Irms):5.6A; Inductor Construction:Shielded; Saturation Current (Isat):5.6A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0384ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay - 83AH7755 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay
83AH7755
Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay 83AH7755
INDUCTOR, 4.7UH, SHIELDED, 5.6A; Inductance:4.7µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde d; Saturation Current (Isat):5.6A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0384ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 5.6A; Inductance:4.7µH; RMS Current (Irms):5.6A; Inductor Construction:Shielded; Saturation Current (Isat):5.6A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0384ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 01AC2395
Product Name Inductor, 4.7Uh, Shielded, 5.6A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0384 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Power Inductors - 1-1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details