Vishay Precision Group Fixed Inductors IHLE2525CDER2R2M51

Description
FIXED IND 2.2UH 8.1A 18.3 MOHM
Request a Quote Datasheet
Description
FIXED IND 2.2UH 8.1A 18.3 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2525CDER2R2M51-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 8.1A 18.3 MOHM

FIXED IND 2.2UH 8.1A 18.3 MOHM

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 8.1A; Inductance Vishay - 01AC2389 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 8.1A; Inductance Vishay
01AC2389
Inductor, 2.2Uh, Shielded, 8.1A; Inductance Vishay 01AC2389
INDUCTOR, 2.2UH, SHIELDED, 8.1A; Inductance:2.2µH; RMS Current (Irms):8.1A; Inductor Construction:Shielde d; Saturation Current (Isat):10.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0183ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 8.1A; Inductance:2.2µH; RMS Current (Irms):8.1A; Inductor Construction:Shielded; Saturation Current (Isat):10.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0183ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 8.1A; Inductance Vishay - 83AH7749 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 8.1A; Inductance Vishay
83AH7749
Inductor, 2.2Uh, Shielded, 8.1A; Inductance Vishay 83AH7749
INDUCTOR, 2.2UH, SHIELDED, 8.1A; Inductance:2.2µH; RMS Current (Irms):8.1A; Inductor Construction:Shielde d; Saturation Current (Isat):10.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0183ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 8.1A; Inductance:2.2µH; RMS Current (Irms):8.1A; Inductor Construction:Shielded; Saturation Current (Isat):10.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0183ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2525CDER2R2M51-ND 01AC2389
Product Name Fixed Inductors Inductor, 2.2Uh, Shielded, 8.1A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0183 ohms 0.0183 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520680KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details