Vishay Precision Group Fixed Inductors IHLE2525CDER220M5A

Description
22µH Shielded Inductor 2.8A 174mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
22µH Shielded Inductor 2.8A 174mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2525CDER220M5ACT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 2.8A 174mOhm Max Nonstandard, 4 Lead

22µH Shielded Inductor 2.8A 174mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDER220M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 2.8A 174mOhm Max Nonstandard, 4 Lead

22µH Shielded Inductor 2.8A 174mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDER220M5ATR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 2.8A 174mOhm Max Nonstandard, 4 Lead

22µH Shielded Inductor 2.8A 174mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Surface Mount Inductors - 2288650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288650
Surface Mount Inductors 2288650
Vishay IHLE2525CDER220M5A

Vishay IHLE2525CDER220M5A

Supplier's Site
Surface Mount Inductors - 2288650P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288650P
Surface Mount Inductors 2288650P
Vishay IHLE2525CDER220M5A

Vishay IHLE2525CDER220M5A

Supplier's Site
Surface Mount Inductors - 2288649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288649
Surface Mount Inductors 2288649
Vishay IHLE2525CDER220M5A

Vishay IHLE2525CDER220M5A

Supplier's Site
Inductor, 22Uh, Shielded, 2.8A; Inductance Vishay - 83AH7750 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 2.8A; Inductance Vishay
83AH7750
Inductor, 22Uh, Shielded, 2.8A; Inductance Vishay 83AH7750
INDUCTOR, 22UH, SHIELDED, 2.8A; Inductance:22µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:IHLE-2525CD-5A Series; Inductor Case / Package:-; DC Resistance Max:0.174ohm RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 2.8A; Inductance:22µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:IHLE-2525CD-5A Series; Inductor Case / Package:-; DC Resistance Max:0.174ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 2.8A; Inductance Vishay - 01AC2390 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 2.8A; Inductance Vishay
01AC2390
Inductor, 22Uh, Shielded, 2.8A; Inductance Vishay 01AC2390
INDUCTOR, 22UH, SHIELDED, 2.8A; Inductance:22µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:IHLE-2525CD-5A Series; Inductor Case / Package:-; DC Resistance Max:0.174ohm RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 2.8A; Inductance:22µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:IHLE-2525CD-5A Series; Inductor Case / Package:-; DC Resistance Max:0.174ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2525CDER220M5ACT-ND 2288650 83AH7750
Product Name Fixed Inductors Surface Mount Inductors Inductor, 22Uh, Shielded, 2.8A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R10 0402CS-R10XJRW , 0402CS-R10XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details