Vishay Precision Group Inductor, 22Uh, Shielded, 2.8A; Inductance Vishay IHLE2525CDER220M51

Description
INDUCTOR, 22UH, SHIELDED, 2.8A; Inductance:22µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.174ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, SHIELDED, 2.8A; Inductance:22µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.174ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, Shielded, 2.8A; Inductance Vishay - 01AC2391 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 2.8A; Inductance Vishay
01AC2391
Inductor, 22Uh, Shielded, 2.8A; Inductance Vishay 01AC2391
INDUCTOR, 22UH, SHIELDED, 2.8A; Inductance:22µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.174ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 2.8A; Inductance:22µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.174ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 2.8A; Inductance Vishay - 83AH7751 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 2.8A; Inductance Vishay
83AH7751
Inductor, 22Uh, Shielded, 2.8A; Inductance Vishay 83AH7751
INDUCTOR, 22UH, SHIELDED, 2.8A; Inductance:22µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.174ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 2.8A; Inductance:22µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.174ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 01AC2391
Product Name Inductor, 22Uh, Shielded, 2.8A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details