Vishay Intertechnology, Inc. Surface Mount Inductors IHLE2525CDER1R5M5A

Description
Vishay IHLE2525CDER1R5M5A
Request a Quote Datasheet
Description
Vishay IHLE2525CDER1R5M5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2288648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288648
Surface Mount Inductors 2288648
Vishay IHLE2525CDER1R5M5A

Vishay IHLE2525CDER1R5M5A

Supplier's Site
Surface Mount Inductors - 2288648P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288648P
Surface Mount Inductors 2288648P
Vishay IHLE2525CDER1R5M5A

Vishay IHLE2525CDER1R5M5A

Supplier's Site
Surface Mount Inductors - 2288647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288647
Surface Mount Inductors 2288647
Vishay IHLE2525CDER1R5M5A

Vishay IHLE2525CDER1R5M5A

Supplier's Site
Fixed Inductors - 541-IHLE2525CDER1R5M5ACT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 10.6A 13.2mOhm Max Nonstandard, 4 Lead

1.5µH Shielded Inductor 10.6A 13.2mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDER1R5M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 10.6A 13.2mOhm Max Nonstandard, 4 Lead

1.5µH Shielded Inductor 10.6A 13.2mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDER1R5M5ATR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 10.6A 13.2mOhm Max Nonstandard, 4 Lead

1.5µH Shielded Inductor 10.6A 13.2mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 10.6A; Inductance Vishay - 01AC2382 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 10.6A; Inductance Vishay
01AC2382
Inductor, 1.5Uh, Shielded, 10.6A; Inductance Vishay 01AC2382
INDUCTOR, 1.5UH, SHIELDED, 10.6A; Inductance:1.5µH; RMS Current (Irms):10.6A; Inductor Construction:Shielde d; Saturation Current (Isat):11.6A; Product Range:IHLE-2525CD-5A Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 10.6A; Inductance:1.5µH; RMS Current (Irms):10.6A; Inductor Construction:Shielded; Saturation Current (Isat):11.6A; Product Range:IHLE-2525CD-5A Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, Shielded, 10.6A; Inductance Vishay - 83AH7742 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 10.6A; Inductance Vishay
83AH7742
Inductor, 1.5Uh, Shielded, 10.6A; Inductance Vishay 83AH7742
INDUCTOR, 1.5UH, SHIELDED, 10.6A; Inductance:1.5µH; RMS Current (Irms):10.6A; Inductor Construction:Shielde d; Saturation Current (Isat):11.6A; Product Range:IHLE-2525CD-5A Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 10.6A; Inductance:1.5µH; RMS Current (Irms):10.6A; Inductor Construction:Shielded; Saturation Current (Isat):11.6A; Product Range:IHLE-2525CD-5A Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2288648 541-IHLE2525CDER1R5M5ACT-ND 01AC2382
Product Name Surface Mount Inductors Fixed Inductors Inductor, 1.5Uh, Shielded, 10.6A; Inductance Vishay
Inductance Range 1.5 microH 1.5 microH
DCR 0.0132 ohms 0.0132 ohms
Rated DC Current 10600 milliamps 11600 milliamps 10600 milliamps
Standards and Certifications RoHS
EIA Case Size 2225
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567710 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-3N9 016008C-3N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details