Vishay Precision Group Inductor, 1.5Uh, Shielded, 10.6A; Inductance Vishay IHLE2525CDER1R5M51

Description
INDUCTOR, 1.5UH, SHIELDED, 10.6A; Inductance:1.5µH; RMS Current (Irms):10.6A; Inductor Construction:Shielde d; Saturation Current (Isat):11.6A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0132ohm; Product Length:7.2mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1.5UH, SHIELDED, 10.6A; Inductance:1.5µH; RMS Current (Irms):10.6A; Inductor Construction:Shielde d; Saturation Current (Isat):11.6A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0132ohm; Product Length:7.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, Shielded, 10.6A; Inductance Vishay - 83AH7743 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 10.6A; Inductance Vishay
83AH7743
Inductor, 1.5Uh, Shielded, 10.6A; Inductance Vishay 83AH7743
INDUCTOR, 1.5UH, SHIELDED, 10.6A; Inductance:1.5µH; RMS Current (Irms):10.6A; Inductor Construction:Shielde d; Saturation Current (Isat):11.6A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0132ohm; Product Length:7.2mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 10.6A; Inductance:1.5µH; RMS Current (Irms):10.6A; Inductor Construction:Shielded; Saturation Current (Isat):11.6A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0132ohm; Product Length:7.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, Shielded, 10.6A; Inductance Vishay - 01AC2383 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 10.6A; Inductance Vishay
01AC2383
Inductor, 1.5Uh, Shielded, 10.6A; Inductance Vishay 01AC2383
INDUCTOR, 1.5UH, SHIELDED, 10.6A; Inductance:1.5µH; RMS Current (Irms):10.6A; Inductor Construction:Shielde d; Saturation Current (Isat):11.6A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0132ohm; Product Length:7.2mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 10.6A; Inductance:1.5µH; RMS Current (Irms):10.6A; Inductor Construction:Shielded; Saturation Current (Isat):11.6A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0132ohm; Product Length:7.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 83AH7743
Product Name Inductor, 1.5Uh, Shielded, 10.6A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 1.5 microH
DCR 0.0132 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1702832 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details