Vishay Intertechnology, Inc. Fixed Inductors IHLE2525CDER1R0M5A

Description
1µH Shielded Inductor 12A 8.45mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
1µH Shielded Inductor 12A 8.45mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2525CDER1R0M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 12A 8.45mOhm Max Nonstandard, 4 Lead

1µH Shielded Inductor 12A 8.45mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDER1R0M5ATR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 12A 8.45mOhm Max Nonstandard, 4 Lead

1µH Shielded Inductor 12A 8.45mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDER1R0M5ACT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 12A 8.45mOhm Max Nonstandard, 4 Lead

1µH Shielded Inductor 12A 8.45mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Surface Mount Inductors - 2288645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288645
Surface Mount Inductors 2288645
Vishay IHLE2525CDER1R0M5A

Vishay IHLE2525CDER1R0M5A

Supplier's Site
Surface Mount Inductors - 2288646P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288646P
Surface Mount Inductors 2288646P
Vishay IHLE2525CDER1R0M5A

Vishay IHLE2525CDER1R0M5A

Supplier's Site
Surface Mount Inductors - 2288646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288646
Surface Mount Inductors 2288646
Vishay IHLE2525CDER1R0M5A

Vishay IHLE2525CDER1R0M5A

Supplier's Site
Inductor, 1Uh, Shielded, 12A; Inductance Vishay - 01AC2380 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 12A; Inductance Vishay
01AC2380
Inductor, 1Uh, Shielded, 12A; Inductance Vishay 01AC2380
INDUCTOR, 1UH, SHIELDED, 12A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:8450µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 12A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:8450µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, Shielded, 12A; Inductance Vishay - 83AH7740 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 12A; Inductance Vishay
83AH7740
Inductor, 1Uh, Shielded, 12A; Inductance Vishay 83AH7740
INDUCTOR, 1UH, SHIELDED, 12A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:8450µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 12A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:8450µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2525CDER1R0M5ADKR-ND 2288645 01AC2380
Product Name Fixed Inductors Surface Mount Inductors Inductor, 1Uh, Shielded, 12A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details