Vishay Precision Group Inductor, 15Uh, Shielded, 2.9A; Inductance Vishay IHLE2525CDER150M51

Description
INDUCTOR, 15UH, SHIELDED, 2.9A; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.127ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 15UH, SHIELDED, 2.9A; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.127ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15Uh, Shielded, 2.9A; Inductance Vishay - 01AC2387 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 2.9A; Inductance Vishay
01AC2387
Inductor, 15Uh, Shielded, 2.9A; Inductance Vishay 01AC2387
INDUCTOR, 15UH, SHIELDED, 2.9A; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.127ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 2.9A; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.127ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15Uh, Shielded, 2.9A; Inductance Vishay - 83AH7747 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 2.9A; Inductance Vishay
83AH7747
Inductor, 15Uh, Shielded, 2.9A; Inductance Vishay 83AH7747
INDUCTOR, 15UH, SHIELDED, 2.9A; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.127ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 2.9A; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.127ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 01AC2387
Product Name Inductor, 15Uh, Shielded, 2.9A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 486-5691-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1678365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 70
View Details