Vishay Intertechnology, Inc. Fixed Inductors IHLE2525CDER100M5A

Description
10µH Shielded Inductor 4A 76.9mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
10µH Shielded Inductor 4A 76.9mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2525CDER100M5ACT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 4A 76.9mOhm Max Nonstandard, 4 Lead

10µH Shielded Inductor 4A 76.9mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDER100M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 4A 76.9mOhm Max Nonstandard, 4 Lead

10µH Shielded Inductor 4A 76.9mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDER100M5ATR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 4A 76.9mOhm Max Nonstandard, 4 Lead

10µH Shielded Inductor 4A 76.9mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Surface Mount Inductors - 2288642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288642
Surface Mount Inductors 2288642
Vishay IHLE2525CDER100M5A

Vishay IHLE2525CDER100M5A

Supplier's Site
Surface Mount Inductors - 2288641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288641
Surface Mount Inductors 2288641
Vishay IHLE2525CDER100M5A

Vishay IHLE2525CDER100M5A

Supplier's Site
Surface Mount Inductors - 2288642P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288642P
Surface Mount Inductors 2288642P
Vishay IHLE2525CDER100M5A

Vishay IHLE2525CDER100M5A

Supplier's Site
Inductor, 10Uh, Shielded, 4A; Inductance Vishay - 83AH7744 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 4A; Inductance Vishay
83AH7744
Inductor, 10Uh, Shielded, 4A; Inductance Vishay 83AH7744
INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.0769ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.0769ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 4A; Inductance Vishay - 01AC2384 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 4A; Inductance Vishay
01AC2384
Inductor, 10Uh, Shielded, 4A; Inductance Vishay 01AC2384
INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.0769ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.0769ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2525CDER100M5ACT-ND 2288642 83AH7744
Product Name Fixed Inductors Surface Mount Inductors Inductor, 10Uh, Shielded, 4A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 70.05 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details