Vishay Precision Group Inductor, 10Uh, Shielded, 4A; Inductance Vishay IHLE2525CDER100M51

Description
INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0769ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0769ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, Shielded, 4A; Inductance Vishay - 83AH7745 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 4A; Inductance Vishay
83AH7745
Inductor, 10Uh, Shielded, 4A; Inductance Vishay 83AH7745
INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0769ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0769ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 4A; Inductance Vishay - 01AC2385 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 4A; Inductance Vishay
01AC2385
Inductor, 10Uh, Shielded, 4A; Inductance Vishay 01AC2385
INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0769ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0769ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 83AH7745
Product Name Inductor, 10Uh, Shielded, 4A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0769 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1670305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Common Mode Chokes - 486-3177-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers