Vishay Intertechnology, Inc. Fixed Inductors IHLE2020CDERR68M51

Description
680nH Shielded Inductor 11.3A 9.74mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Inductor 11.3A 9.74mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2020CDERR68M51CT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 11.3A 9.74mOhm Max Nonstandard

680nH Shielded Inductor 11.3A 9.74mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDERR68M51TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 11.3A 9.74mOhm Max Nonstandard

680nH Shielded Inductor 11.3A 9.74mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 0.68Uh, Shielded, 11.3A Rohs Compliant Vishay - 29AK0212 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.68Uh, Shielded, 11.3A Rohs Compliant Vishay
29AK0212
Power Inductor, 0.68Uh, Shielded, 11.3A Rohs Compliant Vishay 29AK0212
POWER INDUCTOR, 0.68UH, SHIELDED, 11.3A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.68UH, SHIELDED, 11.3A ROHS COMPLIANT: YES

Supplier's Site
Power Inductor, 0.68Uh, Shielded, 11.3A; Inductance Vishay - 45AK2248 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.68Uh, Shielded, 11.3A; Inductance Vishay
45AK2248
Power Inductor, 0.68Uh, Shielded, 11.3A; Inductance Vishay 45AK2248
POWER INDUCTOR, 0.68UH, SHIELDED, 11.3A; Inductance:0.68µH; RMS Current (Irms):11.3A; Inductor Construction:Shielde d; Saturation Current (Isat):9.5A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.00974ohm RoHS Compliant: Yes

POWER INDUCTOR, 0.68UH, SHIELDED, 11.3A; Inductance:0.68µH; RMS Current (Irms):11.3A; Inductor Construction:Shielded; Saturation Current (Isat):9.5A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.00974ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 0.68Uh, Shielded, 11.3A; Inductance Vishay - 45AK2247 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.68Uh, Shielded, 11.3A; Inductance Vishay
45AK2247
Power Inductor, 0.68Uh, Shielded, 11.3A; Inductance Vishay 45AK2247
POWER INDUCTOR, 0.68UH, SHIELDED, 11.3A; Inductance:0.68µH; RMS Current (Irms):11.3A; Inductor Construction:Shielde d; Saturation Current (Isat):9.5A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.00974ohm RoHS Compliant: Yes

POWER INDUCTOR, 0.68UH, SHIELDED, 11.3A; Inductance:0.68µH; RMS Current (Irms):11.3A; Inductor Construction:Shielded; Saturation Current (Isat):9.5A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.00974ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2020CDERR68M51CT-ND 29AK0212 45AK2248
Product Name Fixed Inductors Power Inductor, 0.68Uh, Shielded, 11.3A Rohs Compliant Vishay Power Inductor, 0.68Uh, Shielded, 11.3A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1702837 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details