Vishay Intertechnology, Inc. Fixed Inductors IHLE2020CDERR47M5A

Description
470nH Shielded Inductor 14.6A 6.44mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 14.6A 6.44mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2020CDERR47M5ATR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 14.6A 6.44mOhm Max Nonstandard

470nH Shielded Inductor 14.6A 6.44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDERR47M5ACT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 14.6A 6.44mOhm Max Nonstandard

470nH Shielded Inductor 14.6A 6.44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDERR47M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 14.6A 6.44mOhm Max Nonstandard

470nH Shielded Inductor 14.6A 6.44mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 0.47Uh, Shielded, 14.6A Rohs Compliant Vishay - 29AK0209 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.47Uh, Shielded, 14.6A Rohs Compliant Vishay
29AK0209
Power Inductor, 0.47Uh, Shielded, 14.6A Rohs Compliant Vishay 29AK0209
POWER INDUCTOR, 0.47UH, SHIELDED, 14.6A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.47UH, SHIELDED, 14.6A ROHS COMPLIANT: YES

Supplier's Site
Power Inductor, 0.47Uh, Shielded, 14.6A; Inductance Vishay - 45AK2242 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.47Uh, Shielded, 14.6A; Inductance Vishay
45AK2242
Power Inductor, 0.47Uh, Shielded, 14.6A; Inductance Vishay 45AK2242
POWER INDUCTOR, 0.47UH, SHIELDED, 14.6A; Inductance:0.47µH; RMS Current (Irms):14.6A; Inductor Construction:Shielde d; Saturation Current (Isat):9.4A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.00644ohm RoHS Compliant: Yes

POWER INDUCTOR, 0.47UH, SHIELDED, 14.6A; Inductance:0.47µH; RMS Current (Irms):14.6A; Inductor Construction:Shielded; Saturation Current (Isat):9.4A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.00644ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 0.47Uh, Shielded, 14.6A; Inductance Vishay - 45AK2241 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.47Uh, Shielded, 14.6A; Inductance Vishay
45AK2241
Power Inductor, 0.47Uh, Shielded, 14.6A; Inductance Vishay 45AK2241
POWER INDUCTOR, 0.47UH, SHIELDED, 14.6A; Inductance:0.47µH; RMS Current (Irms):14.6A; Inductor Construction:Shielde d; Saturation Current (Isat):9.4A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.00644ohm RoHS Compliant: Yes

POWER INDUCTOR, 0.47UH, SHIELDED, 14.6A; Inductance:0.47µH; RMS Current (Irms):14.6A; Inductor Construction:Shielded; Saturation Current (Isat):9.4A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.00644ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2020CDERR47M5ATR-ND 29AK0209 45AK2242
Product Name Fixed Inductors Power Inductor, 0.47Uh, Shielded, 14.6A Rohs Compliant Vishay Power Inductor, 0.47Uh, Shielded, 14.6A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Surface Mount Inductors - 1678506 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-510 0201AF-510XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details