Vishay Intertechnology, Inc. Fixed Inductors IHLE2020CDERR33M5A

Description
330nH Shielded Inductor 15.8A 5.34mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Inductor 15.8A 5.34mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2020CDERR33M5ACT-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 15.8A 5.34mOhm Max Nonstandard

330nH Shielded Inductor 15.8A 5.34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDERR33M5ATR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 15.8A 5.34mOhm Max Nonstandard

330nH Shielded Inductor 15.8A 5.34mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 0.33Uh, Shielded, 15.8A Rohs Compliant Vishay - 29AK0207 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.33Uh, Shielded, 15.8A Rohs Compliant Vishay
29AK0207
Power Inductor, 0.33Uh, Shielded, 15.8A Rohs Compliant Vishay 29AK0207
POWER INDUCTOR, 0.33UH, SHIELDED, 15.8A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.33UH, SHIELDED, 15.8A ROHS COMPLIANT: YES

Supplier's Site
Power Inductor, 0.33Uh, Shielded, 15.8A; Inductance Vishay - 45AK2238 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.33Uh, Shielded, 15.8A; Inductance Vishay
45AK2238
Power Inductor, 0.33Uh, Shielded, 15.8A; Inductance Vishay 45AK2238
POWER INDUCTOR, 0.33UH, SHIELDED, 15.8A; Inductance:0.33µH; RMS Current (Irms):15.8A; Inductor Construction:Shielde d; Saturation Current (Isat):11.8A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.00534ohm RoHS Compliant: Yes

POWER INDUCTOR, 0.33UH, SHIELDED, 15.8A; Inductance:0.33µH; RMS Current (Irms):15.8A; Inductor Construction:Shielded; Saturation Current (Isat):11.8A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.00534ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 0.33Uh, Shielded, 15.8A; Inductance Vishay - 45AK2237 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.33Uh, Shielded, 15.8A; Inductance Vishay
45AK2237
Power Inductor, 0.33Uh, Shielded, 15.8A; Inductance Vishay 45AK2237
POWER INDUCTOR, 0.33UH, SHIELDED, 15.8A; Inductance:0.33µH; RMS Current (Irms):15.8A; Inductor Construction:Shielde d; Saturation Current (Isat):11.8A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.00534ohm RoHS Compliant: Yes

POWER INDUCTOR, 0.33UH, SHIELDED, 15.8A; Inductance:0.33µH; RMS Current (Irms):15.8A; Inductor Construction:Shielded; Saturation Current (Isat):11.8A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.00534ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2020CDERR33M5ACT-ND 29AK0207 45AK2238
Product Name Fixed Inductors Power Inductor, 0.33Uh, Shielded, 15.8A Rohs Compliant Vishay Power Inductor, 0.33Uh, Shielded, 15.8A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 36401E15NG-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers