Vishay Intertechnology, Inc. Fixed Inductors IHLE2020CDER4R7M5A

Description
4.7µH Shielded Inductor 4.1A 78.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 4.1A 78.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2020CDER4R7M5ACT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 4.1A 78.3mOhm Max Nonstandard

4.7µH Shielded Inductor 4.1A 78.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER4R7M5ATR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 4.1A 78.3mOhm Max Nonstandard

4.7µH Shielded Inductor 4.1A 78.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER4R7M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 4.1A 78.3mOhm Max Nonstandard

4.7µH Shielded Inductor 4.1A 78.3mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 4.7Uh, Shielded, 4.1A Rohs Compliant Vishay - 29AK0225 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 4.1A Rohs Compliant Vishay
29AK0225
Power Inductor, 4.7Uh, Shielded, 4.1A Rohs Compliant Vishay 29AK0225
POWER INDUCTOR, 4.7UH, SHIELDED, 4.1A ROHS COMPLIANT: YES

POWER INDUCTOR, 4.7UH, SHIELDED, 4.1A ROHS COMPLIANT: YES

Supplier's Site
Power Inductor, 4.7Uh, Shielded, 4.1A; Inductance Vishay - 45AK2274 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 4.1A; Inductance Vishay
45AK2274
Power Inductor, 4.7Uh, Shielded, 4.1A; Inductance Vishay 45AK2274
POWER INDUCTOR, 4.7UH, SHIELDED, 4.1A; Inductance:4.7µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.0783ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, SHIELDED, 4.1A; Inductance:4.7µH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.0783ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 4.7Uh, Shielded, 4.1A; Inductance Vishay - 45AK2273 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 4.1A; Inductance Vishay
45AK2273
Power Inductor, 4.7Uh, Shielded, 4.1A; Inductance Vishay 45AK2273
POWER INDUCTOR, 4.7UH, SHIELDED, 4.1A; Inductance:4.7µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.0783ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, SHIELDED, 4.1A; Inductance:4.7µH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.0783ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2020CDER4R7M5ACT-ND 29AK0225 45AK2274
Product Name Fixed Inductors Power Inductor, 4.7Uh, Shielded, 4.1A Rohs Compliant Vishay Power Inductor, 4.7Uh, Shielded, 4.1A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details