Vishay Intertechnology, Inc. Fixed Inductors IHLE2020CDER4R7M51

Description
4.7µH Shielded Inductor 4.1A 78.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 4.1A 78.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2020CDER4R7M51TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 4.1A 78.3mOhm Max Nonstandard

4.7µH Shielded Inductor 4.1A 78.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER4R7M51DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 4.1A 78.3mOhm Max Nonstandard

4.7µH Shielded Inductor 4.1A 78.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER4R7M51CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 4.1A 78.3mOhm Max Nonstandard

4.7µH Shielded Inductor 4.1A 78.3mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 4.7Uh, Shielded, 4.1A Rohs Compliant Vishay - 29AK0226 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 4.1A Rohs Compliant Vishay
29AK0226
Power Inductor, 4.7Uh, Shielded, 4.1A Rohs Compliant Vishay 29AK0226
POWER INDUCTOR, 4.7UH, SHIELDED, 4.1A ROHS COMPLIANT: YES

POWER INDUCTOR, 4.7UH, SHIELDED, 4.1A ROHS COMPLIANT: YES

Supplier's Site
Power Inductor, 4.7Uh, Shielded, 4.1A; Inductance Vishay - 45AK2276 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 4.1A; Inductance Vishay
45AK2276
Power Inductor, 4.7Uh, Shielded, 4.1A; Inductance Vishay 45AK2276
POWER INDUCTOR, 4.7UH, SHIELDED, 4.1A; Inductance:4.7µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.0783ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, SHIELDED, 4.1A; Inductance:4.7µH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.0783ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 4.7Uh, Shielded, 4.1A; Inductance Vishay - 45AK2275 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 4.1A; Inductance Vishay
45AK2275
Power Inductor, 4.7Uh, Shielded, 4.1A; Inductance Vishay 45AK2275
POWER INDUCTOR, 4.7UH, SHIELDED, 4.1A; Inductance:4.7µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.0783ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, SHIELDED, 4.1A; Inductance:4.7µH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.0783ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2020CDER4R7M51TR-ND 29AK0226 45AK2276
Product Name Fixed Inductors Power Inductor, 4.7Uh, Shielded, 4.1A Rohs Compliant Vishay Power Inductor, 4.7Uh, Shielded, 4.1A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Molded SMD Inductors - 1624094-9 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details